Vishay Intertechnology, Inc. 20V 14A MOSFET Transistor SI4876DY-T1-E3

Description
MOSFET N-CH 20V 14A 8SO Product overview: SI4876DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4876DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 14A 8SO Product overview: SI4876DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4876DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 14A MOSFET Transistor
278-SI4876DY-T1-E3
20V 14A MOSFET Transistor 278-SI4876DY-T1-E3
MOSFET N-CH 20V 14A 8SO Product overview: SI4876DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4876DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 14A 8SO Product overview: SI4876DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4876DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4876DY-T1-E3 - 101639-SI4876DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4876DY-T1-E3
101639-SI4876DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4876DY-T1-E3 101639-SI4876DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 101639-SI4876DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 600mV @ 250μA (Min) Max Gate Charge: 80nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 5 mOhm @ 21A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 101639-SI4876DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 80nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 5 mOhm @ 21A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4876DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4876DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4876DY-T1-E3
MOSFET N-CH 20V 14A 8SO

MOSFET N-CH 20V 14A 8SO

Supplier's Site
MOSFET 20V 21A 3.6W - 880-SI4876DY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 20V 21A 3.6W
880-SI4876DY-T1-E3
MOSFET 20V 21A 3.6W 880-SI4876DY-T1-E3
MOSFET 20V 21A 3.6W

MOSFET 20V 21A 3.6W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4876DY-T1-E3 101639-SI4876DY-T1-E3 SI4876DY-T1-E3 880-SI4876DY-T1-E3
Product Name 20V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4876DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 20V 21A 3.6W
PD 1600 milliwatts 1600 milliwatts 3600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKQ120N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers