Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4874BDY-T1-GE3 SI4874BDY-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794275-SI4874BDY-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Family Name: Si4874BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 3230pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.6W (Ta) Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): UPA2701GR-E2-AT; UPA2701GR-E1-AT; RJK0354DSP-00#J0; AO4716; Introduction Date: August 06, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794275-SI4874BDY-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Family Name: Si4874BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 3230pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.6W (Ta) Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): UPA2701GR-E2-AT; UPA2701GR-E1-AT; RJK0354DSP-00#J0; AO4716; Introduction Date: August 06, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4874BDY-T1-GE3 - 794275-SI4874BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4874BDY-T1-GE3
794275-SI4874BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4874BDY-T1-GE3 794275-SI4874BDY-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794275-SI4874BDY-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Family Name: Si4874BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 3230pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.6W (Ta) Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): UPA2701GR-E2-AT; UPA2701GR-E1-AT; RJK0354DSP-00#J0; AO4716; Introduction Date: August 06, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 794275-SI4874BDY-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Family Name: Si4874BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-SO
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 3230pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.6W (Ta)
Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): UPA2701GR-E2-AT; UPA2701GR-E1-AT; RJK0354DSP-00#J0; AO4716;
Introduction Date: August 06, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI4874BDY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4874BDY-T1-GE3-ND
Single FETs, MOSFETs SI4874BDY-T1-GE3-ND
N-Channel 30V 12A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 30V 12A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 12A SOIC MOSFET Transistor
278-SI4874BDY-T1-GE3
30V 12A SOIC MOSFET Transistor 278-SI4874BDY-T1-GE3
MOSFET N-CH 30V 12A 8-SOIC Product overview: SI4874BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4874BDY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A 8-SOIC Product overview: SI4874BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4874BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 30V, 16A, Soic; Channel Type Vishay - 15R5102 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 16A, Soic; Channel Type Vishay
15R5102
N Channel Mosfet, 30V, 16A, Soic; Channel Type Vishay 15R5102
N CHANNEL MOSFET, 30V, 16A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 16A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 16A, Soic; Channel Type Vishay - 26R1890 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 16A, Soic; Channel Type Vishay
26R1890
N Channel Mosfet, 30V, 16A, Soic; Channel Type Vishay 26R1890
N CHANNEL MOSFET, 30V, 16A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 16A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 30V 16A 3.0W 7.0mohm @ 10V

MOSFET 30V 16A 3.0W 7.0mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4874BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4874BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4874BDY-T1-GE3
MOSFET N-CH 30V 12A 8SO

MOSFET N-CH 30V 12A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 794275-SI4874BDY-T1-GE3 SI4874BDY-T1-GE3-ND 278-SI4874BDY-T1-GE3 15R5102 SI4874BDY-T1-GE3 SI4874BDY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4874BDY-T1-GE3 Single FETs, MOSFETs 30V 12A SOIC MOSFET Transistor N Channel Mosfet, 30V, 16A, Soic; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data