Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092883-SI4872DY
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Height: 1.55 mm
Weight: 84.99187 mg
Number of Channels: 1
Width: 4 mm
Rise Time: 9 ns
Fall Time: 9 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.56 W
Turn-On Delay Time: 16 ns
Continuous Drain Current (ID): 15 A
Turn-Off Delay Time: 60 ns
Drain to Source Resistance: 7.5 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1092883-SI4872DY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4872DY |
| rDS(on) | 0.0075 ohms |