Vishay Precision Group 12V 11A SOIC MOSFET Transistor SI4866DY-T1-E3

Description
12V 11A N-CH MOSFET SOIC N 5.5mR RdsOn Product overview: SI4866DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4866DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V 11A N-CH MOSFET SOIC N 5.5mR RdsOn Product overview: SI4866DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4866DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 11A SOIC MOSFET Transistor
278-SI4866DY-T1-E3
12V 11A SOIC MOSFET Transistor 278-SI4866DY-T1-E3
12V 11A N-CH MOSFET SOIC N 5.5mR RdsOn Product overview: SI4866DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4866DY-T1-E3 can be used for catalog matching and distributor lookup.

12V 11A N-CH MOSFET SOIC N 5.5mR RdsOn Product overview: SI4866DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4866DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866DY-T1-E3 - 028544-SI4866DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866DY-T1-E3
028544-SI4866DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866DY-T1-E3 028544-SI4866DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028544-SI4866DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 600mV @ 250μA (Min) Max Gate Charge: 30nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 17A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028544-SI4866DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 30nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 17A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI4866DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4866DY-T1-E3TR-ND
Single FETs, MOSFETs SI4866DY-T1-E3TR-ND
N-Channel 12V 11A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 12V 11A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4866DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4866DY-T1-E3CT-ND
Single FETs, MOSFETs SI4866DY-T1-E3CT-ND
N-Channel 12V 11A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 12V 11A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Channel Type Vishay - 85W2150 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
85W2150
Channel Type Vishay 85W2150
Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:3W; No. of Pins:8Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:3W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 12V, 17A, Soic, Full Reel; Channel Type Vishay - 06J7931 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 12V, 17A, Soic, Full Reel; Channel Type Vishay
06J7931
N Channel Mosfet, 12V, 17A, Soic, Full Reel; Channel Type Vishay 06J7931
N CHANNEL MOSFET, 12V, 17A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mVRoHS Compliant: Yes

N CHANNEL MOSFET, 12V, 17A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mVRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4866DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4866DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4866DY-T1-E3
MOSFET N-CH 12V 11A 8SO

MOSFET N-CH 12V 11A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4866DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4866DY-T1-E3
Single FETs, MOSFETs SI4866DY-T1-E3
MOSFET N-CH 12V 11A 8SO

MOSFET N-CH 12V 11A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12 Volt 11 Amp 3.0W

MOSFET 12 Volt 11 Amp 3.0W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4866DY-T1-E3 028544-SI4866DY-T1-E3 SI4866DY-T1-E3TR-ND 85W2150 06J7931 SI4866DY-T1-E3 SI4866DY-T1-E3 SI4866DY-T1-E3
Product Name 12V 11A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866DY-T1-E3 Single FETs, MOSFETs Channel Type Vishay N Channel Mosfet, 12V, 17A, Soic, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 12 volts 12 volts
Unlock Full Specs
to access all available technical data