Vishay Precision Group Single FETs, MOSFETs SI4866BDY-T1-GE3

Description
N-Channel 12V 21.5A (Tc) 2.5W (Ta), 4.45W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 12V 21.5A (Tc) 2.5W (Ta), 4.45W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4866BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4866BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4866BDY-T1-GE3TR-ND
N-Channel 12V 21.5A (Tc) 2.5W (Ta), 4.45W (Tc) Surface Mount 8-SOIC

N-Channel 12V 21.5A (Tc) 2.5W (Ta), 4.45W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866BDY-T1-GE3 - 028543-SI4866BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866BDY-T1-GE3
028543-SI4866BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866BDY-T1-GE3 028543-SI4866BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028543-SI4866BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 4.45W (Tc) Family Name: Si4866BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 21.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 80nC @ 4.5V Max Input Capacitance: 5020pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 12A, 4.5V Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028543-SI4866BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 4.45W (Tc)
Family Name: Si4866BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 21.5A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 80nC @ 4.5V
Max Input Capacitance: 5020pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 12A, 4.5V
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 21.5A MOSFET Transistor
278-SI4866BDY-T1-GE3
12V 21.5A MOSFET Transistor 278-SI4866BDY-T1-GE3
MOSFET N-CH 12V 21.5A 8SO Product overview: SI4866BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 21.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 21.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4866BDY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 21.5A 8SO Product overview: SI4866BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 21.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 21.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4866BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4866BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4866BDY-T1-GE3
Single FETs, MOSFETs SI4866BDY-T1-GE3
MOSFET N-CH 12V 21.5A 8SO

MOSFET N-CH 12V 21.5A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4866BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4866BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4866BDY-T1-GE3
MOSFET N-CH 12V 21.5A 8SO

MOSFET N-CH 12V 21.5A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4866BDY-T1-GE3TR-ND 028543-SI4866BDY-T1-GE3 278-SI4866BDY-T1-GE3 SI4866BDY-T1-GE3 SI4866BDY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866BDY-T1-GE3 12V 21.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 12 volts 12 volts
PD 2500 to 4450 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers