Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4866BDY-T1-E3

Description
N-Channel 12V 21.5A (Tc) 4.45W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 12V 21.5A (Tc) 4.45W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4866BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4866BDY-T1-E3TR-ND
Single FETs, MOSFETs SI4866BDY-T1-E3TR-ND
N-Channel 12V 21.5A (Tc) 4.45W (Tc) Surface Mount 8-SOIC

N-Channel 12V 21.5A (Tc) 4.45W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866BDY-T1-E3 - 1096023-SI4866BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866BDY-T1-E3
1096023-SI4866BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866BDY-T1-E3 1096023-SI4866BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096023-SI4866BDY-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 4.45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 21.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 80nC @ 4.5V Max Input Capacitance: 5020pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 12A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096023-SI4866BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 4.45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 21.5A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 80nC @ 4.5V
Max Input Capacitance: 5020pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 12A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 21.5A MOSFET Transistor
278-SI4866BDY-T1-E3
12V 21.5A MOSFET Transistor 278-SI4866BDY-T1-E3
MOSFET N-CH 12V 21.5A 8SO Product overview: SI4866BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 21.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 21.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4866BDY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 21.5A 8SO Product overview: SI4866BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 21.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 21.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4866BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4866BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4866BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4866BDY-T1-E3
MOSFET N-CH 12V 21.5A 8SO

MOSFET N-CH 12V 21.5A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4866BDY-T1-E3TR-ND 1096023-SI4866BDY-T1-E3 278-SI4866BDY-T1-E3 SI4866BDY-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4866BDY-T1-E3 12V 21.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
40V 160A MOSFET Transistor - 278-AUIRF1404ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 200000 milliwatts
View Details
5 suppliers