Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI4864DY-T1-GE3

Description
Win Source Part Number: 1277581-SI4864DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 25A, 4.5V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 4.5 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI4864DY-T1-GE3TR,SI 4864DY-T1-GE3DKR,SI4 864DY-T1-GE3CT,SI486 4DY-T1-GE3 Base Product Number: SI4864 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277581-SI4864DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 25A, 4.5V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 4.5 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI4864DY-T1-GE3TR,SI 4864DY-T1-GE3DKR,SI4 864DY-T1-GE3CT,SI486 4DY-T1-GE3 Base Product Number: SI4864 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277581-SI4864DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277581-SI4864DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277581-SI4864DY-T1-GE3
Win Source Part Number: 1277581-SI4864DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 25A, 4.5V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.6W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 4.5 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI4864DY-T1-GE3TR,SI 4864DY-T1-GE3DKR,SI4 864DY-T1-GE3CT,SI486 4DY-T1-GE3 Base Product Number: SI4864 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1277581-SI4864DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 25A, 4.5V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 1.6W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 4.5 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI4864DY-T1-GE3TR,SI4864DY-T1-GE3DKR,SI4864DY-T1-GE3CT,SI4864DY-T1-GE3
Base Product Number: SI4864
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Singapore, Singapore
20V 17A MOSFET Transistor
278-SI4864DY-T1-GE3
20V 17A MOSFET Transistor 278-SI4864DY-T1-GE3
MOSFET N-CH 20V 17A 8SO Product overview: SI4864DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4864DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 17A 8SO Product overview: SI4864DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4864DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SI4864DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4864DY-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI4864DY-T1-GE3CT-ND
N-Channel 20V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 20V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4864DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4864DY-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI4864DY-T1-GE3TR-ND
N-Channel 20V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 20V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 25A 3.5W 3.5mohm @ 4.5V

MOSFET 20V 25A 3.5W 3.5mohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4864DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4864DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4864DY-T1-GE3
MOSFET N-CH 20V 17A 8SO

MOSFET N-CH 20V 17A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277581-SI4864DY-T1-GE3 278-SI4864DY-T1-GE3 742-SI4864DY-T1-GE3CT-ND SI4864DY-T1-GE3 SI4864DY-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 17A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT3 Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data