Vishay Precision Group 20V 17A MOSFET Transistor SI4864DY-T1-E3

Description
N-CH JFET 20V 17A 3.5mR SO-8 SM Product overview: SI4864DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4864DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH JFET 20V 17A 3.5mR SO-8 SM Product overview: SI4864DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4864DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 17A MOSFET Transistor
278-SI4864DY-T1-E3
20V 17A MOSFET Transistor 278-SI4864DY-T1-E3
N-CH JFET 20V 17A 3.5mR SO-8 SM Product overview: SI4864DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4864DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH JFET 20V 17A 3.5mR SO-8 SM Product overview: SI4864DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4864DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4864DY-T1-E3 - 028542-SI4864DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4864DY-T1-E3
028542-SI4864DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4864DY-T1-E3 028542-SI4864DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028542-SI4864DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: Si4864DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 17A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 70nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 25A, 4.5V Alternative Parts (Cross-Reference): IRF3717; IRF3717TRPBF; IRF3717TR; Introduction Date: April 11, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028542-SI4864DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: Si4864DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 17A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 70nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 25A, 4.5V
Alternative Parts (Cross-Reference): IRF3717; IRF3717TRPBF; IRF3717TR;
Introduction Date: April 11, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI4864DY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4864DY-T1-E3-ND
Single FETs, MOSFETs SI4864DY-T1-E3-ND
N-Channel 20V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 20V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4864DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4864DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4864DY-T1-E3
MOSFET N-CH 20V 17A 8SO

MOSFET N-CH 20V 17A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20 Volt 25 Amp 3.5W

MOSFET 20 Volt 25 Amp 3.5W

Buy Now Datasheet
N Channel Mosfet, 20V, 25A, Soic; Channel Type Vishay - 06J7929 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 25A, Soic; Channel Type Vishay
06J7929
N Channel Mosfet, 20V, 25A, Soic; Channel Type Vishay 06J7929
N CHANNEL MOSFET, 20V, 25A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 25A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 20V, 17A, Soic-8, Full Reel; Channel Type Vishay - 29X0540 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 17A, Soic-8, Full Reel; Channel Type Vishay
29X0540
Mosfet, N Channel, 20V, 17A, Soic-8, Full Reel; Channel Type Vishay 29X0540
MOSFET, N CHANNEL, 20V, 17A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2VRoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 17A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2VRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI4864DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4864DY-T1-E3
Single FETs, MOSFETs SI4864DY-T1-E3
MOSFET N-CH 20V 17A 8SO

MOSFET N-CH 20V 17A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4864DY-T1-E3 028542-SI4864DY-T1-E3 SI4864DY-T1-E3-ND SI4864DY-T1-E3 SI4864DY-T1-E3 06J7929 29X0540 SI4864DY-T1-E3
Product Name 20V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4864DY-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 20V, 25A, Soic; Channel Type Vishay Mosfet, N Channel, 20V, 17A, Soic-8, Full Reel; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers