Vishay Intertechnology, Inc. SMD 16V 17A MOSFET Transistor SI4862DY-T1-E3

Description
N-CH MOSFET 16V 17A 3.3mR SO Surface Mount Product overview: SI4862DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 16V, 17A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4862DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 16V 17A 3.3mR SO Surface Mount Product overview: SI4862DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 16V, 17A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4862DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 17A MOSFET Transistor
2088-SI4862DY-T1-E3
SMD 16V 17A MOSFET Transistor 2088-SI4862DY-T1-E3
N-CH MOSFET 16V 17A 3.3mR SO Surface Mount Product overview: SI4862DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 16V, 17A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4862DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 16V 17A 3.3mR SO Surface Mount Product overview: SI4862DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 16V, 17A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4862DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4862DY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4862DY-T1-E3-ND
Single FETs, MOSFETs SI4862DY-T1-E3-ND
N-Channel 16V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 16V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4862DY-T1-E3 - 028541-SI4862DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4862DY-T1-E3
028541-SI4862DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4862DY-T1-E3 028541-SI4862DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028541-SI4862DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 16V Continuous Drain Current at 25°C: 17A (Ta) Gate-Source Threshold Voltage: 600mV @ 250μA (Min) Max Gate Charge: 70nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 25A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028541-SI4862DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 16V
Continuous Drain Current at 25°C: 17A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 70nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 25A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 16 Volt 25 Amp 3.5W

MOSFET 16 Volt 25 Amp 3.5W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4862DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4862DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4862DY-T1-E3
MOSFET N-CH 16V 17A 8SO

MOSFET N-CH 16V 17A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4862DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4862DY-T1-E3
Single FETs, MOSFETs SI4862DY-T1-E3
MOSFET N-CH 16V 17A 8SO

MOSFET N-CH 16V 17A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI4862DY-T1-E3 SI4862DY-T1-E3-ND 028541-SI4862DY-T1-E3 SI4862DY-T1-E3 SI4862DY-T1-E3 SI4862DY-T1-E3
Product Name SMD 16V 17A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4862DY-T1-E3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details