Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850EY-T1-GE3 SI4850EY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 083896-SI4850EY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.7W (Ta) Family Name: Si4850EY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): TSM230N06PQ56 RLG ; RSH065N06GZETB; RSS065N06; RSS065N06TB; Introduction Date: February 25, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 083896-SI4850EY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.7W (Ta) Family Name: Si4850EY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): TSM230N06PQ56 RLG ; RSH065N06GZETB; RSS065N06; RSS065N06TB; Introduction Date: February 25, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850EY-T1-GE3 - 083896-SI4850EY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850EY-T1-GE3
083896-SI4850EY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850EY-T1-GE3 083896-SI4850EY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 083896-SI4850EY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.7W (Ta) Family Name: Si4850EY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): TSM230N06PQ56 RLG ; RSH065N06GZETB; RSS065N06; RSS065N06TB; Introduction Date: February 25, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 083896-SI4850EY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.7W (Ta)
Family Name: Si4850EY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): TSM230N06PQ56 RLG ; RSH065N06GZETB; RSS065N06; RSS065N06TB;
Introduction Date: February 25, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 9194191 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194191
MOSFETs 9194191
MOSFET N-Ch 60V 6A Reduced Qg Fast SOIC8

MOSFET N-Ch 60V 6A Reduced Qg Fast SOIC8

Supplier's Site
MOSFETs - 7879014 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879014
MOSFETs 7879014
MOSFET N-Ch 60V 6A Reduced Qg Fast SOIC8

MOSFET N-Ch 60V 6A Reduced Qg Fast SOIC8

Supplier's Site
MOSFETs - 7879014P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879014P
MOSFETs 7879014P
MOSFET N-Ch 60V 6A Reduced Qg Fast SOIC8

MOSFET N-Ch 60V 6A Reduced Qg Fast SOIC8

Supplier's Site
Single FETs, MOSFETs - SI4850EY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4850EY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4850EY-T1-GE3DKR-ND
N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4850EY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4850EY-T1-GE3CT-ND
Single FETs, MOSFETs SI4850EY-T1-GE3CT-ND
N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4850EY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4850EY-T1-GE3TR-ND
Single FETs, MOSFETs SI4850EY-T1-GE3TR-ND
N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

N-Channel 60V 6A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 6A SOIC MOSFET Transistor
278-SI4850EY-T1-GE3
N-Channel 60V 6A SOIC MOSFET Transistor 278-SI4850EY-T1-GE3
N-Channel JFET, 60V, 6A, 22mR Rds(on), SOIC Product overview: SI4850EY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4850EY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 6A, 22mR Rds(on), SOIC Product overview: SI4850EY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4850EY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4850EY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4850EY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4850EY-T1-GE3
MOSFET N-CH 60V 6A 8SO

MOSFET N-CH 60V 6A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4850EY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4850EY-T1-GE3
Single FETs, MOSFETs SI4850EY-T1-GE3
MOSFET N-CH 60V 6A 8SO

MOSFET N-CH 60V 6A 8SO

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 6 A, 60 V, 18 Mohm, 10 V, 3 V Rohs Compliant Vishay - 23T8518 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 6 A, 60 V, 18 Mohm, 10 V, 3 V Rohs Compliant Vishay
23T8518
Mosfet Transistor, N Channel, 6 A, 60 V, 18 Mohm, 10 V, 3 V Rohs Compliant Vishay 23T8518
MOSFET Transistor, N Channel, 6 A, 60 V, 18 mohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 6 A, 60 V, 18 mohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Ch Mosfet; Channel Type Vishay - 15R5097 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet; Channel Type Vishay
15R5097
N Ch Mosfet; Channel Type Vishay 15R5097
N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:1.7W RoHS Compliant: Yes

N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:1.7W RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 6A, Soic; Channel Type Vishay - 84R8062 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 6A, Soic; Channel Type Vishay
84R8062
N Channel Mosfet, 60V, 6A, Soic; Channel Type Vishay 84R8062
N CHANNEL MOSFET, 60V, 6A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 6A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4850EY-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI4850EY-T1-GE3
60V 6A 22mΩ@6A,10V 1.7W 3V@250uA null SO-8 MOSFETs ROHS

60V 6A 22mΩ@6A,10V 1.7W 3V@250uA null SO-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SO-8

MOSFET 60V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 083896-SI4850EY-T1-GE3 9194191 7879014P SI4850EY-T1-GE3DKR-ND 278-SI4850EY-T1-GE3 SI4850EY-T1-GE3 SI4850EY-T1-GE3 23T8518 15R5097 84R8062 SI4850EY-T1-GE3 SI4850EY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850EY-T1-GE3 MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 60V 6A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 6 A, 60 V, 18 Mohm, 10 V, 3 V Rohs Compliant Vishay N Ch Mosfet; Channel Type Vishay N Channel Mosfet, 60V, 6A, Soic; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 1700 milliwatts 1700 milliwatts 1700 milliwatts 1700 milliwatts 1700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-SO Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3 TO-3 SO-8
Unlock Full Specs
to access all available technical data