Vishay Precision Group MOSFETs SI4848DY-T1-GE3

Description
N-channel MOSFET 150V 2.7A 85mOhm SOIC8
Request a Quote Datasheet
Description
N-channel MOSFET 150V 2.7A 85mOhm SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1526374P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526374P
MOSFETs 1526374P
N-channel MOSFET 150V 2.7A 85mOhm SOIC8

N-channel MOSFET 150V 2.7A 85mOhm SOIC8

Supplier's Site
MOSFETs - 1464444 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1464444
MOSFETs 1464444
N-channel MOSFET 150V 2.7A 85mOhm SOIC8

N-channel MOSFET 150V 2.7A 85mOhm SOIC8

Supplier's Site
MOSFETs - 1526374 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526374
MOSFETs 1526374
N-channel MOSFET 150V 2.7A 85mOhm SOIC8

N-channel MOSFET 150V 2.7A 85mOhm SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4848DY-T1-GE3 - 028539-SI4848DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4848DY-T1-GE3
028539-SI4848DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4848DY-T1-GE3 028539-SI4848DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028539-SI4848DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Family Name: Si4848DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 21nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): PSMN085-150K T/R; PSMN085-150K; PSMN085-150K,518; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028539-SI4848DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Family Name: Si4848DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 21nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): PSMN085-150K T/R; PSMN085-150K; PSMN085-150K,518;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V 2.7A MOSFET Transistor
278-SI4848DY-T1-GE3
N-Channel 150V 2.7A MOSFET Transistor 278-SI4848DY-T1-GE3
N-Channel JFET, 150V, 2.7A, 85mR Rds(on), SOP-8 Product overview: SI4848DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4848DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 150V, 2.7A, 85mR Rds(on), SOP-8 Product overview: SI4848DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4848DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4848DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4848DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4848DY-T1-GE3CT-ND
N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4848DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4848DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4848DY-T1-GE3TR-ND
N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4848DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4848DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4848DY-T1-GE3DKR-ND
N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4848DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4848DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4848DY-T1-GE3
MOSFET N-CH 150V 2.7A 8SO

MOSFET N-CH 150V 2.7A 8SO

Supplier's Site
Mosfet, N-Ch, 150V, 2.7A, Nsoic; Transistor Polarity Vishay - 12AC2447 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 2.7A, Nsoic; Transistor Polarity Vishay
12AC2447
Mosfet, N-Ch, 150V, 2.7A, Nsoic; Transistor Polarity Vishay 12AC2447
MOSFET, N-CH, 150V, 2.7A, NSOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:2.7A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.068ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 2.7A, NSOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:2.7A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.068ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 150V, 2.7A, Soic-8; Transistor Polarity Vishay - 84R8061 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 2.7A, Soic-8; Transistor Polarity Vishay
84R8061
N Channel Mosfet, 150V, 2.7A, Soic-8; Transistor Polarity Vishay 84R8061
N CHANNEL MOSFET, 150V, 2.7A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.068ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 2.7A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.068ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
N Ch Mosfet; Channel Type Vishay - 15R5096 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet; Channel Type Vishay
15R5096
N Ch Mosfet; Channel Type Vishay 15R5096
N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1.5W RoHS Compliant: Yes

N CH MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI4848DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4848DY-T1-GE3
Single FETs, MOSFETs SI4848DY-T1-GE3
MOSFET N-CH 150V 2.7A 8SO

MOSFET N-CH 150V 2.7A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs SO-8

MOSFET 150V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1526374P 1464444 028539-SI4848DY-T1-GE3 278-SI4848DY-T1-GE3 SI4848DY-T1-GE3CT-ND SI4848DY-T1-GE3 12AC2447 84R8061 15R5096 SI4848DY-T1-GE3 SI4848DY-T1-GE3
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4848DY-T1-GE3 N-Channel 150V 2.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 2.7A, Nsoic; Transistor Polarity Vishay N Channel Mosfet, 150V, 2.7A, Soic-8; Transistor Polarity Vishay N Ch Mosfet; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOIC Soic SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data