Vishay Precision Group Single FETs, MOSFETs SI4848ADY-T1-GE3

Description
N-Channel 150V 5.5A (Tc) 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 150V 5.5A (Tc) 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4848ADY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4848ADY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4848ADY-T1-GE3DKR-ND
N-Channel 150V 5.5A (Tc) 5W (Tc) Surface Mount 8-SOIC

N-Channel 150V 5.5A (Tc) 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4848ADY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4848ADY-T1-GE3CT-ND
Single FETs, MOSFETs SI4848ADY-T1-GE3CT-ND
N-Channel 150V 5.5A (Tc) 5W (Tc) Surface Mount 8-SOIC

N-Channel 150V 5.5A (Tc) 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4848ADY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4848ADY-T1-GE3TR-ND
Single FETs, MOSFETs SI4848ADY-T1-GE3TR-ND
N-Channel 150V 5.5A (Tc) 5W (Tc) Surface Mount 8-SOIC

N-Channel 150V 5.5A (Tc) 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
150V 5.5A SOIC MOSFET Transistor
278-SI4848ADY-T1-GE3
150V 5.5A SOIC MOSFET Transistor 278-SI4848ADY-T1-GE3
Trans MOSFET N-CH 150V 5.5A 8-Pin SOIC N T/R Product overview: SI4848ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4848ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 150V 5.5A 8-Pin SOIC N T/R Product overview: SI4848ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4848ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1092885-SI4848ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1092885-SI4848ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1092885-SI4848ADY-T1-GE3
Win Source Part Number: 1092885-SI4848ADY-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Rds On (Max) @ Id, Vgs: 84mOhm @ 3.9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 5W (Tc) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 9.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 335 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI4848ADY-T1-GE3DKR, SI4848ADY-T1-GE3TR,S I4848ADY-T1-GE3CT Base Product Number: SI4848 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1092885-SI4848ADY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc)
Rds On (Max) @ Id, Vgs: 84mOhm @ 3.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 5W (Tc)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 9.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 335 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI4848ADY-T1-GE3DKR,SI4848ADY-T1-GE3TR,SI4848ADY-T1-GE3CT
Base Product Number: SI4848
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 150V, 5.5A, 150Deg C, 5W; Transistor Polarity Vishay - 78AC6539 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 5.5A, 150Deg C, 5W; Transistor Polarity Vishay
78AC6539
Mosfet, N-Ch, 150V, 5.5A, 150Deg C, 5W; Transistor Polarity Vishay 78AC6539
MOSFET, N-CH, 150V, 5.5A, 150DEG C, 5W; Transistor Polarity:N Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.070ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 5.5A, 150DEG C, 5W; Transistor Polarity:N Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.070ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 150V Vds 20V Vgs SO-8

MOSFET 150V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4848ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4848ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4848ADY-T1-GE3
MOSFET N-CH 150V 5.5A 8SOIC

MOSFET N-CH 150V 5.5A 8SOIC

Supplier's Site
Single FETs, MOSFETs - SI4848ADY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4848ADY-T1-GE3
Single FETs, MOSFETs SI4848ADY-T1-GE3
MOSFET N-CH 150V 5.5A 8SOIC

MOSFET N-CH 150V 5.5A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4848ADY-T1-GE3DKR-ND 278-SI4848ADY-T1-GE3 1092885-SI4848ADY-T1-GE3 78AC6539 SI4848ADY-T1-GE3 SI4848ADY-T1-GE3 SI4848ADY-T1-GE3
Product Name Single FETs, MOSFETs 150V 5.5A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 150V, 5.5A, 150Deg C, 5W; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
PD 5000 milliwatts 5000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IDSS 5500 milliamps 5500 milliamps
Unlock Full Specs
to access all available technical data