Manufacturer: Vishay
Win Source Part Number: 189987-SI4842DY
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
MOSFET 30V 23A 3.5W Product overview: SI4842DY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 3.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 3.5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4842DY can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 189987-SI4842DY | 278-SI4842DY |
| Product Name | Discrete Semiconductor Products | 30V 23A 3.5W MOSFET Transistor |
| Package Type | SOT3 |