Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840DY-T1-E3 SI4840DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 100456-SI4840DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Family Name: Si4840DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): FDS4780-NL; FDS4780; AP9467AGM-HF; TPC8052-H; Introduction Date: May 11, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 100456-SI4840DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Family Name: Si4840DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): FDS4780-NL; FDS4780; AP9467AGM-HF; TPC8052-H; Introduction Date: May 11, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840DY-T1-E3 - 100456-SI4840DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840DY-T1-E3
100456-SI4840DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840DY-T1-E3 100456-SI4840DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 100456-SI4840DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Family Name: Si4840DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): FDS4780-NL; FDS4780; AP9467AGM-HF; TPC8052-H; Introduction Date: May 11, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 100456-SI4840DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Family Name: Si4840DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): FDS4780-NL; FDS4780; AP9467AGM-HF; TPC8052-H;
Introduction Date: May 11, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
40V 10A MOSFET Transistor
278-SI4840DY-T1-E3
40V 10A MOSFET Transistor 278-SI4840DY-T1-E3
MOSFET N-CH 40V 10A 8SO Product overview: SI4840DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4840DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 10A 8SO Product overview: SI4840DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4840DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET N-CH 40V 10A 8-SOIC - 880-SI4840DY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 10A 8-SOIC
880-SI4840DY-T1-E3
MOSFET N-CH 40V 10A 8-SOIC 880-SI4840DY-T1-E3
MOSFET N-CH 40V 10A 8-SOIC

MOSFET N-CH 40V 10A 8-SOIC

Supplier's Site
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 10A;SO-8;PD 1.56W;VGS +/-20V - 70026069 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 10A;SO-8;PD 1.56W;VGS +/-20V
70026069
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 10A;SO-8;PD 1.56W;VGS +/-20V 70026069
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 10A;SO-8;PD 1.56W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 10A;SO-8;PD 1.56W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - SI4840DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4840DY-T1-E3
Single FETs, MOSFETs SI4840DY-T1-E3
MOSFET N-CH 40V 10A 8SO

MOSFET N-CH 40V 10A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4840DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4840DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4840DY-T1-E3
MOSFET N-CH 40V 10A 8SO

MOSFET N-CH 40V 10A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 100456-SI4840DY-T1-E3 278-SI4840DY-T1-E3 880-SI4840DY-T1-E3 70026069 SI4840DY-T1-E3 SI4840DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840DY-T1-E3 40V 10A MOSFET Transistor MOSFET N-CH 40V 10A 8-SOIC MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 0.0075Ohm;ID 10A;SO-8;PD 1.56W;VGS +/-20V Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 1560 milliwatts 1560 milliwatts 1560 milliwatts 1560 milliwatts 1560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Tape & Reel (TR) SO-8 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data