Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4838DY-T1-GE3

Description
N-Channel 12V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 12V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4838DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4838DY-T1-GE3-ND
Single FETs, MOSFETs SI4838DY-T1-GE3-ND
N-Channel 12V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 12V 17A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277539-SI4838DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277539-SI4838DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277539-SI4838DY-T1-GE3
Win Source Part Number: 1277539-SI4838DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta) Rds On (Max) @ Id, Vgs: 3mOhm @ 25A, 4.5V Vgs(th) (Max) @ Id: 600mV @ 250µA (Min) Power Dissipation (Max): 1.6W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 4.5 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4838 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1277539-SI4838DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta)
Rds On (Max) @ Id, Vgs: 3mOhm @ 25A, 4.5V
Vgs(th) (Max) @ Id: 600mV @ 250µA (Min)
Power Dissipation (Max): 1.6W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 4.5 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI4838
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Singapore, Singapore
12V 17A MOSFET Transistor
278-SI4838DY-T1-GE3
12V 17A MOSFET Transistor 278-SI4838DY-T1-GE3
MOSFET N-CH 12V 17A 8SO Product overview: SI4838DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4838DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 17A 8SO Product overview: SI4838DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4838DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4838DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4838DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4838DY-T1-GE3
MOSFET N-CH 12V 17A 8SO

MOSFET N-CH 12V 17A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V 25A 3.5W 3.0mohm @ 4.5V

MOSFET 12V 25A 3.5W 3.0mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4838DY-T1-GE3-ND 1277539-SI4838DY-T1-GE3 278-SI4838DY-T1-GE3 SI4838DY-T1-GE3 SI4838DY-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 12V 17A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers