Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1 SI4837DY-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092879-SI4837DY-T1 Mounting: SMD (SMT) Power Dissipation: 1.38 W Rise Time: 15 ns Fall Time: 21 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 6.1 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 56 ns Drain to Source Resistance: 20 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092879-SI4837DY-T1 Mounting: SMD (SMT) Power Dissipation: 1.38 W Rise Time: 15 ns Fall Time: 21 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 6.1 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 56 ns Drain to Source Resistance: 20 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1 - 1092879-SI4837DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1
1092879-SI4837DY-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1 1092879-SI4837DY-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092879-SI4837DY-T1 Mounting: SMD (SMT) Power Dissipation: 1.38 W Rise Time: 15 ns Fall Time: 21 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 6.1 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 56 ns Drain to Source Resistance: 20 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092879-SI4837DY-T1
Mounting: SMD (SMT)
Power Dissipation: 1.38 W
Rise Time: 15 ns
Fall Time: 21 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 6.1 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 56 ns
Drain to Source Resistance: 20 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092879-SI4837DY-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK624R5-30C,118 - 1025155-BUK624R5-30C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 158000 milliwatts
View Details
2 suppliers
MOSFETs - 1827055P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSOT
View Details