Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1-E3 SI4837DY-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092881-SI4837DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 1.38 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Width: 4 mm Rise Time: 15 ns Fall Time: 21 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): SI4837DY-T1-E3SI4837 DYT1E3; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.38 W Turn-On Delay Time: 17 ns Continuous Drain Current (ID): 6.1 A Turn-Off Delay Time: 56 ns Drain to Source Resistance: 20 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092881-SI4837DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 1.38 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Width: 4 mm Rise Time: 15 ns Fall Time: 21 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): SI4837DY-T1-E3SI4837 DYT1E3; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.38 W Turn-On Delay Time: 17 ns Continuous Drain Current (ID): 6.1 A Turn-Off Delay Time: 56 ns Drain to Source Resistance: 20 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1-E3 - 1092881-SI4837DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1-E3
1092881-SI4837DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1-E3 1092881-SI4837DY-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092881-SI4837DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Power Dissipation: 1.38 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Width: 4 mm Rise Time: 15 ns Fall Time: 21 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): SI4837DY-T1-E3SI4837 DYT1E3; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.38 W Turn-On Delay Time: 17 ns Continuous Drain Current (ID): 6.1 A Turn-Off Delay Time: 56 ns Drain to Source Resistance: 20 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092881-SI4837DY-T1-E3
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -30 V
Power Dissipation: 1.38 W
Height: 1.55 mm
Weight: 186.993455 mg
Number of Channels: 1
Width: 4 mm
Rise Time: 15 ns
Fall Time: 21 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Alternative Parts (Cross-Reference): SI4837DY-T1-E3SI4837DYT1E3;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.38 W
Turn-On Delay Time: 17 ns
Continuous Drain Current (ID): 6.1 A
Turn-Off Delay Time: 56 ns
Drain to Source Resistance: 20 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092881-SI4837DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4837DY-T1-E3
rDS(on) 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2466766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN-2020
View Details
50 V, 230 mA P-channel Trench MOSFET - BSS84AKM,315 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT883 SOT883
View Details
6 suppliers
Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers