Vishay Precision Group P-Channel 30V 8.7A SOIC MOSFET Transistor SI4835DDY-T1-E3

Description
P-Channel JFET, 30V, 8.7A ID, 18mR RDS(on), SOIC Product overview: SI4835DDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 8.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4835DDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, 30V, 8.7A ID, 18mR RDS(on), SOIC Product overview: SI4835DDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 8.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4835DDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30V 8.7A SOIC MOSFET Transistor
278-SI4835DDY-T1-E3
P-Channel 30V 8.7A SOIC MOSFET Transistor 278-SI4835DDY-T1-E3
P-Channel JFET, 30V, 8.7A ID, 18mR RDS(on), SOIC Product overview: SI4835DDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 8.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4835DDY-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 30V, 8.7A ID, 18mR RDS(on), SOIC Product overview: SI4835DDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 8.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4835DDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4835DDY-T1-E3 - 028533-SI4835DDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4835DDY-T1-E3
028533-SI4835DDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4835DDY-T1-E3 028533-SI4835DDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028533-SI4835DDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 5.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 1960pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 18 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028533-SI4835DDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 5.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 1960pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 18 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI4835DDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4835DDY-T1-E3TR-ND
Single FETs, MOSFETs SI4835DDY-T1-E3TR-ND
P-Channel 30V 13A (Tc) 2.5W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 13A (Tc) 2.5W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4835DDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4835DDY-T1-E3DKR-ND
Single FETs, MOSFETs SI4835DDY-T1-E3DKR-ND
P-Channel 30V 13A (Tc) 2.5W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 13A (Tc) 2.5W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4835DDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4835DDY-T1-E3CT-ND
Single FETs, MOSFETs SI4835DDY-T1-E3CT-ND
P-Channel 30V 13A (Tc) 2.5W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 13A (Tc) 2.5W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
P Channel Mosfet, -30V, 13A, Soic; Channel Type Vishay - 16P3759 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 13A, Soic; Channel Type Vishay
16P3759
P Channel Mosfet, -30V, 13A, Soic; Channel Type Vishay 16P3759
P CHANNEL MOSFET, -30V, 13A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:25V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 13A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:25V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -30V, -13A, Soic-8, Full Reel; Channel Type Vishay - 29X0539 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -13A, Soic-8, Full Reel; Channel Type Vishay
29X0539
Mosfet, P Channel, -30V, -13A, Soic-8, Full Reel; Channel Type Vishay 29X0539
MOSFET, P CHANNEL, -30V, -13A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5.6W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -13A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5.6W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 25V Vgs SO-8

MOSFET -30V Vds 25V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4835DDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4835DDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4835DDY-T1-E3
MOSFET P-CH 30V 13A 8SO

MOSFET P-CH 30V 13A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4835DDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4835DDY-T1-E3
Single FETs, MOSFETs SI4835DDY-T1-E3
MOSFET P-CH 30V 13A 8SO

MOSFET P-CH 30V 13A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4835DDY-T1-E3 028533-SI4835DDY-T1-E3 SI4835DDY-T1-E3TR-ND 16P3759 29X0539 SI4835DDY-T1-E3 SI4835DDY-T1-E3 SI4835DDY-T1-E3
Product Name P-Channel 30V 8.7A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4835DDY-T1-E3 Single FETs, MOSFETs P Channel Mosfet, -30V, 13A, Soic; Channel Type Vishay Mosfet, P Channel, -30V, -13A, Soic-8, Full Reel; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 2500 milliwatts 2500 to 5600 milliwatts 5600 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBTs - 2156613P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
7 suppliers