Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4833ADYT1GE3 SI4833ADYT1GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092878-SI4833ADYT1G E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 1 Input Capacitance: 750 pF Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Number of Pins: 8 Width: 4 mm Rise Time: 11 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Alternative Parts (Cross-Reference): SI4833ADYT1GE3SI4833 ADY-T1-GE3; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 2.75 W Turn-On Delay Time: 7 ns Continuous Drain Current (ID): 3.85 A Drain to Source Breakdown Voltage: -30 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 72 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 72 mΩ
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092878-SI4833ADYT1G E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 1 Input Capacitance: 750 pF Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Number of Pins: 8 Width: 4 mm Rise Time: 11 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Alternative Parts (Cross-Reference): SI4833ADYT1GE3SI4833 ADY-T1-GE3; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 2.75 W Turn-On Delay Time: 7 ns Continuous Drain Current (ID): 3.85 A Drain to Source Breakdown Voltage: -30 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 72 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 72 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4833ADYT1GE3 - 1092878-SI4833ADYT1GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4833ADYT1GE3
1092878-SI4833ADYT1GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4833ADYT1GE3 1092878-SI4833ADYT1GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092878-SI4833ADYT1G E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 1 Input Capacitance: 750 pF Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Number of Pins: 8 Width: 4 mm Rise Time: 11 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Alternative Parts (Cross-Reference): SI4833ADYT1GE3SI4833 ADY-T1-GE3; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 2.75 W Turn-On Delay Time: 7 ns Continuous Drain Current (ID): 3.85 A Drain to Source Breakdown Voltage: -30 V Turn-Off Delay Time: 19 ns Drain to Source Resistance: 72 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 72 mΩ

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092878-SI4833ADYT1GE3
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Elements: 1
Input Capacitance: 750 pF
Height: 1.55 mm
Weight: 186.993455 mg
Number of Channels: 1
Number of Pins: 8
Width: 4 mm
Rise Time: 11 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Alternative Parts (Cross-Reference): SI4833ADYT1GE3SI4833ADY-T1-GE3;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 2.75 W
Turn-On Delay Time: 7 ns
Continuous Drain Current (ID): 3.85 A
Drain to Source Breakdown Voltage: -30 V
Turn-Off Delay Time: 19 ns
Drain to Source Resistance: 72 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 72 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092878-SI4833ADYT1GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4833ADYT1GE3
V(BR)DSS -30 volts
Unlock Full Specs
to access all available technical data