MOSFET P-CH 30V 4.6A 8SO Product overview: SI4833ADY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4833ADY-T1-E3 can be used for catalog matching and distributor lookup.
P-Channel 30V 4.6A (Tc) 1.93W (Ta), 2.75W (Tc) Surface Mount 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 124682-SI4833ADY-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.93W (Ta), 2.75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.6A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 750pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 72 mOhm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
MOSFET P-CH 30V 4.6A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI4833ADY-T1-E3 | SI4833ADY-T1-E3TR-ND | 124682-SI4833ADY-T1-E3 | SI4833ADY-T1-E3 |
| Product Name | 30V 4.6A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4833ADY-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1930 milliwatts | 1930 to 2750 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | 750 pF @ 15 V |