Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4831BDY-T1-E3

Description
P-Channel 30V 6.6A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 6.6A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4831BDY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4831BDY-T1-E3-ND
Single FETs, MOSFETs SI4831BDY-T1-E3-ND
P-Channel 30V 6.6A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 8-SOIC

P-Channel 30V 6.6A (Tc) 2W (Ta), 3.3W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277696-SI4831BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277696-SI4831BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277696-SI4831BDY-T1-E3
Win Source Part Number: 1277696-SI4831BDY-T1 -E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: LITTLE FOOT® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 6.6A (Tc) Rds On (Max) @ Id, Vgs: 42mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2W (Ta), 3.3W (Tc) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 625 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4831 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277696-SI4831BDY-T1-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: LITTLE FOOT®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
FET Feature: Schottky Diode (Isolated)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 6.6A (Tc)
Rds On (Max) @ Id, Vgs: 42mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2W (Ta), 3.3W (Tc)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 625 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI4831
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4831BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4831BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4831BDY-T1-E3
MOSFET P-CH 30V 6.6A 8SO

MOSFET P-CH 30V 6.6A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SI4831BDY-T1-E3-ND 1277696-SI4831BDY-T1-E3 SI4831BDY-T1-E3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products