Manufacturer: Vishay
Win Source Part Number: 1249187-SI4830CDY-T1
Series: LITTLE FOOT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 8A
Power - Max: 2.9W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SO
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 950pF @ 15V
Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): IRF7904PBF; AO4916; AO4946;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1249187-SI4830CDY-T1-GE3 |
| Product Name | Electrical Parts - SI4830CDY-T1-GE3 |