Vishay Intertechnology, Inc. 20V 2.0A 3.1W MOSFET Transistor SI4829DY-T1-E3

Description
MOSFETs 20V 2.0A 3.1W 215mohm @ 4.5V Product overview: SI4829DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.0A, 3.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.0A, 3.1W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4829DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 20V 2.0A 3.1W 215mohm @ 4.5V Product overview: SI4829DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.0A, 3.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.0A, 3.1W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4829DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.0A 3.1W MOSFET Transistor
2088-SI4829DY-T1-E3
20V 2.0A 3.1W MOSFET Transistor 2088-SI4829DY-T1-E3
MOSFETs 20V 2.0A 3.1W 215mohm @ 4.5V Product overview: SI4829DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.0A, 3.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.0A, 3.1W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4829DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFETs 20V 2.0A 3.1W 215mohm @ 4.5V Product overview: SI4829DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.0A, 3.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.0A, 3.1W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4829DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4829DY-T1-E3 - 1096012-SI4829DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4829DY-T1-E3
1096012-SI4829DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4829DY-T1-E3 1096012-SI4829DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096012-SI4829DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 8nC @ 10V Max Input Capacitance: 210pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 215 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1096012-SI4829DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 210pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 215 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFET P-CH 20V 2A 8-SOIC - 880-SI4829DY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 2A 8-SOIC
880-SI4829DY-T1-E3
MOSFET P-CH 20V 2A 8-SOIC 880-SI4829DY-T1-E3
MOSFET P-CH 20V 2A 8-SOIC

MOSFET P-CH 20V 2A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI4829DY-T1-E3 1096012-SI4829DY-T1-E3 880-SI4829DY-T1-E3
Product Name 20V 2.0A 3.1W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4829DY-T1-E3 MOSFET P-CH 20V 2A 8-SOIC
Package Type Reel SOT3; 8-SO
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 2000 to 3100 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data