Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4822DY-T1-E3 SI4822DY-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001816-SI4822DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2.5 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Width: 4 mm Rise Time: 20 ns Fall Time: 45 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.5 W Turn-On Delay Time: 20 ns Continuous Drain Current (ID): 12 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 75 ns Drain to Source Resistance: 10 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001816-SI4822DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2.5 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Width: 4 mm Rise Time: 20 ns Fall Time: 45 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.5 W Turn-On Delay Time: 20 ns Continuous Drain Current (ID): 12 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 75 ns Drain to Source Resistance: 10 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4822DY-T1-E3 - 1001816-SI4822DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4822DY-T1-E3
1001816-SI4822DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4822DY-T1-E3 1001816-SI4822DY-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001816-SI4822DY-T1- E3 Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 2.5 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Width: 4 mm Rise Time: 20 ns Fall Time: 45 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.5 W Turn-On Delay Time: 20 ns Continuous Drain Current (ID): 12 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 75 ns Drain to Source Resistance: 10 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001816-SI4822DY-T1-E3
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 2.5 W
Height: 1.55 mm
Weight: 186.993455 mg
Number of Channels: 1
Width: 4 mm
Rise Time: 20 ns
Fall Time: 45 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2.5 W
Turn-On Delay Time: 20 ns
Continuous Drain Current (ID): 12 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 75 ns
Drain to Source Resistance: 10 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1001816-SI4822DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4822DY-T1-E3
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF8736M2TR - 862660-AUIRF8736M2TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; DirectFET™ Isometric M4
View Details
6 suppliers
CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers