Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4818DY-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 5.3A, 7A 1W, 1.25W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 5.3A, 7A 1W, 1.25W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4818DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4818DY-T1-GE3-ND
FET, MOSFET Arrays SI4818DY-T1-GE3-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.3A, 7A 1W, 1.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 5.3A, 7A 1W, 1.25W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278514-SI4818DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278514-SI4818DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278514-SI4818DY-T1-GE3
Win Source Part Number: 1278514-SI4818DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: LITTLE FOOT® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5.3A, 7A Rds On (Max) @ Id, Vgs: 22mOhm @ 6.3A, 10V Vgs(th) (Max) @ Id: 800mV @ 250µA (Min) Power - Max: 1W, 1.25W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 12nC @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4818 Product Status: Obsolete

Win Source Part Number: 1278514-SI4818DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: LITTLE FOOT®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 5.3A, 7A
Rds On (Max) @ Id, Vgs: 22mOhm @ 6.3A, 10V
Vgs(th) (Max) @ Id: 800mV @ 250µA (Min)
Power - Max: 1W, 1.25W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 12nC @ 5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI4818
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
30V 5.3A 7A MOSFET Transistor
289-SI4818DY-T1-GE3
30V 5.3A 7A MOSFET Transistor 289-SI4818DY-T1-GE3
MOSFET 2N-CH 30V 5.3A/7A 8SOIC Product overview: SI4818DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4818DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 5.3A/7A 8SOIC Product overview: SI4818DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4818DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4818DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4818DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4818DY-T1-GE3
MOSFET 2N-CH 30V 5.3A/7A 8SOIC

MOSFET 2N-CH 30V 5.3A/7A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4818DY-T1-GE3-ND 1278514-SI4818DY-T1-GE3 289-SI4818DY-T1-GE3 SI4818DY-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 30V 5.3A 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data