Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816DY-T1-GE3 SI4816DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 131416-SI4816DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1W, 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.3A, 7.7A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Maximum Rds On at Id,Vgs: 22 mOhm @ 6.3A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 131416-SI4816DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1W, 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.3A, 7.7A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Maximum Rds On at Id,Vgs: 22 mOhm @ 6.3A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816DY-T1-GE3 - 131416-SI4816DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816DY-T1-GE3
131416-SI4816DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816DY-T1-GE3 131416-SI4816DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 131416-SI4816DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1W, 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.3A, 7.7A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Maximum Rds On at Id,Vgs: 22 mOhm @ 6.3A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 131416-SI4816DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1W, 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.3A, 7.7A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 12nC @ 5V
Maximum Rds On at Id,Vgs: 22 mOhm @ 6.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 5.3A 7.7A MOSFET Transistor
289-SI4816DY-T1-GE3
30V 5.3A 7.7A MOSFET Transistor 289-SI4816DY-T1-GE3
MOSFET 2N-CH 30V 5.3A/7.7A 8SOIC Product overview: SI4816DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, 7.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4816DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 5.3A/7.7A 8SOIC Product overview: SI4816DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3A, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, 7.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4816DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4816DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4816DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4816DY-T1-GE3
MOSFET 2N-CH 30V 5.3A/7.7A 8SOIC

MOSFET 2N-CH 30V 5.3A/7.7A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 131416-SI4816DY-T1-GE3 289-SI4816DY-T1-GE3 SI4816DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816DY-T1-GE3 30V 5.3A 7.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 1000 to 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details