Vishay Precision Group FET, MOSFET Arrays SI4816BDY-T1-GE3

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4816BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4816BDY-T1-GE3CT-ND
FET, MOSFET Arrays SI4816BDY-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4816BDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4816BDY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4816BDY-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4816BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4816BDY-T1-GE3TR-ND
FET, MOSFET Arrays SI4816BDY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 5.8A, 8.2A 1W, 1.25W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 5.8A MOSFET Transistor
278-SI4816BDY-T1-GE3
N-Channel 30V 5.8A MOSFET Transistor 278-SI4816BDY-T1-GE3
N-Channel JFET, 30V, 5.8A ID, 18.5mR Rds On, 2-Element, SOP-8 Product overview: SI4816BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4816BDY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 5.8A ID, 18.5mR Rds On, 2-Element, SOP-8 Product overview: SI4816BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4816BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816BDY-T1-GE3 - 064519-SI4816BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816BDY-T1-GE3
064519-SI4816BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816BDY-T1-GE3 064519-SI4816BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064519-SI4816BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Family Name: Si4816BDY Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1W, 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A, 8.2A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10nC @ 5V Maximum Rds On at Id,Vgs: 18.5 mOhm @ 6.8A, 10V Alternative Parts (Cross-Reference): AO4940; IRF7904PBF; AO4916; Introduction Date: October 28, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064519-SI4816BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Family Name: Si4816BDY
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1W, 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A, 8.2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 5V
Maximum Rds On at Id,Vgs: 18.5 mOhm @ 6.8A, 10V
Alternative Parts (Cross-Reference): AO4940; IRF7904PBF; AO4916;
Introduction Date: October 28, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4816BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4816BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4816BDY-T1-GE3
MOSFET 2N-CH 30V 5.8A/8.2A 8SOIC

MOSFET 2N-CH 30V 5.8A/8.2A 8SOIC

Supplier's Site
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
FET, MOSFET Arrays - SI4816BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4816BDY-T1-GE3
FET, MOSFET Arrays SI4816BDY-T1-GE3
MOSFET 2N-CH 30V 5.8A 8-SOIC

MOSFET 2N-CH 30V 5.8A 8-SOIC

Supplier's Site Datasheet
Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Vishay - 15R5082 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Vishay
15R5082
Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Vishay 15R5082
DUAL N CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.0155ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.8A; On Resistance Rds(on):0.0155ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Mosfet, Nn Ch, 30V, 8Soic; Transistor Polarity Vishay - 78Y6742 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Nn Ch, 30V, 8Soic; Transistor Polarity Vishay
78Y6742
Mosfet, Nn Ch, 30V, 8Soic; Transistor Polarity Vishay 78Y6742
MOSFET, NN CH, 30V, 8SOIC; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

MOSFET, NN CH, 30V, 8SOIC; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4816BDY-T1-GE3CT-ND 278-SI4816BDY-T1-GE3 064519-SI4816BDY-T1-GE3 SI4816BDY-T1-GE3 SI4816BDY-T1-GE3 SI4816BDY-T1-GE3 15R5082 78Y6742
Product Name FET, MOSFET Arrays N-Channel 30V 5.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4816BDY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Dual N Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Vishay Mosfet, Nn Ch, 30V, 8Soic; Transistor Polarity Vishay
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Half Bridge) N-Channel
PD 1250 milliwatts 1000 to 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data