Vishay Precision Group 30V 7.3A MOSFET Transistor SI4812BDY-T1-E3

Description
MOSFET N-CH 30V 7.3A 8SO Product overview: SI4812BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4812BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 7.3A 8SO Product overview: SI4812BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4812BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.3A MOSFET Transistor
278-SI4812BDY-T1-E3
30V 7.3A MOSFET Transistor 278-SI4812BDY-T1-E3
MOSFET N-CH 30V 7.3A 8SO Product overview: SI4812BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4812BDY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7.3A 8SO Product overview: SI4812BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4812BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4812BDY-T1-E3 - 028526-SI4812BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4812BDY-T1-E3
028526-SI4812BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4812BDY-T1-E3 028526-SI4812BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028526-SI4812BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028526-SI4812BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 9.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI4812BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4812BDY-T1-E3TR-ND
Single FETs, MOSFETs SI4812BDY-T1-E3TR-ND
N-Channel 30V 7.3A (Ta) 1.4W (Ta) Surface Mount 8-SOIC

N-Channel 30V 7.3A (Ta) 1.4W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
N Channel Mosfet, 30V, 9.5A, Soic; Transistor Polarity Vishay - 51K6963 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 9.5A, Soic; Transistor Polarity Vishay
51K6963
N Channel Mosfet, 30V, 9.5A, Soic; Transistor Polarity Vishay 51K6963
N CHANNEL MOSFET, 30V, 9.5A, SOIC; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.3A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 9.5A, SOIC; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.3A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4812BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4812BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4812BDY-T1-E3
MOSFET N-CH 30V 7.3A 8SO

MOSFET N-CH 30V 7.3A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4812BDY-T1-E3 028526-SI4812BDY-T1-E3 SI4812BDY-T1-E3TR-ND 51K6963 SI4812BDY-T1-E3
Product Name 30V 7.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4812BDY-T1-E3 Single FETs, MOSFETs N Channel Mosfet, 30V, 9.5A, Soic; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-0007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers