Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981591-SI4810DY-T1-E
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 2.5 W
Height: 1.55 mm
Weight: 186.993455 mg
Number of Channels: 1
Width: 4 mm
Rise Time: 8 ns
Fall Time: 18 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2.5 W
Turn-On Delay Time: 15 ns
Continuous Drain Current (ID): 10 A
Turn-Off Delay Time: 45 ns
Drain to Source Resistance: 13.5 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 981591-SI4810DY-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4810DY-T1-E3 |
| rDS(on) | 0.0135 ohms |