Manufacturer: Vishay
Win Source Part Number: 1096007-SI4804CDY-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 865pF @ 15V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
MOSFET 2N-CH 30V 8A 8SOIC
MOSFET 2N-CH 30V 8A 8SO Product overview: SI4804CDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4804CDY-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 8A 8SO
MOSFET 2N-CH 30V 8A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1096007-SI4804CDY-T1-E3 | SI4804CDY-T1-E3-ND | 278-SI4804CDY-T1-E3 | 880-SI4804CDY-T1-E3 | SI4804CDY-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4804CDY-T1-E3 | FET, MOSFET Arrays | 30V 8A MOSFET Transistor | MOSFET 2N-CH 30V 8A 8SO | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 3100 milliwatts | 3100 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" |