Vishay Intertechnology, Inc. 30V 5.7A MOSFET Transistor SI4804BDY-T1-E3

Description
MOSFET 2N-CH 30V 5.7A 8SOIC Product overview: SI4804BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4804BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 5.7A 8SOIC Product overview: SI4804BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4804BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5.7A MOSFET Transistor
289-SI4804BDY-T1-E3
30V 5.7A MOSFET Transistor 289-SI4804BDY-T1-E3
MOSFET 2N-CH 30V 5.7A 8SOIC Product overview: SI4804BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4804BDY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 5.7A 8SOIC Product overview: SI4804BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4804BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4804BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4804BDY-T1-E3TR-ND
FET, MOSFET Arrays SI4804BDY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.7A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 5.7A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4804BDY-T1-E3 - 101325-SI4804BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4804BDY-T1-E3
101325-SI4804BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4804BDY-T1-E3 101325-SI4804BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 101325-SI4804BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.7A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11nC @ 4.5V Maximum Rds On at Id,Vgs: 22 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 101325-SI4804BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.7A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4804BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4804BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4804BDY-T1-E3
MOSFET 2N-CH 30V 5.7A 8SOIC

MOSFET 2N-CH 30V 5.7A 8SOIC

Supplier's Site
MOSFET 30V 7.5A 2W - 880-SI4804BDY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 7.5A 2W
880-SI4804BDY-T1-E3
MOSFET 30V 7.5A 2W 880-SI4804BDY-T1-E3
MOSFET 30V 7.5A 2W

MOSFET 30V 7.5A 2W

Supplier's Site
FET, MOSFET Arrays - SI4804BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4804BDY-T1-E3
FET, MOSFET Arrays SI4804BDY-T1-E3
MOSFET 2N-CH 30V 5.7A 8-SOIC

MOSFET 2N-CH 30V 5.7A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI4804BDY-T1-E3 SI4804BDY-T1-E3TR-ND 101325-SI4804BDY-T1-E3 SI4804BDY-T1-E3 880-SI4804BDY-T1-E3 SI4804BDY-T1-E3
Product Name 30V 5.7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4804BDY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 30V 7.5A 2W FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
150V 13A DPAK MOSFET Transistor - 278-AUIRFR6215 - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers