Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975932-SI4803DY-T1-G
Drain to Source Voltage (Vdss): -20 V
Power Dissipation: 2 W
Resistance: 65 mΩ
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2 W
Continuous Drain Current (ID): 4 A
Drain to Source Breakdown Voltage: 20 V
Drain to Source Resistance: 65 mΩ
Gate to Source Voltage (Vgs): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975932-SI4803DY-T1-GE3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SI4803DY-T1-GE3 |