Vishay Intertechnology, Inc. 20V 5.0A 3.0W MOSFET Transistor SI4803DY-T1-GE3

Description
MOSFETs 20V 5.0A 3.0W 65mohm @ 4.5V Product overview: SI4803DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.0A, 3.0W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.0A, 3.0W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4803DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 20V 5.0A 3.0W 65mohm @ 4.5V Product overview: SI4803DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.0A, 3.0W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.0A, 3.0W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4803DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5.0A 3.0W MOSFET Transistor
2088-SI4803DY-T1-GE3
20V 5.0A 3.0W MOSFET Transistor 2088-SI4803DY-T1-GE3
MOSFETs 20V 5.0A 3.0W 65mohm @ 4.5V Product overview: SI4803DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.0A, 3.0W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.0A, 3.0W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4803DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFETs 20V 5.0A 3.0W 65mohm @ 4.5V Product overview: SI4803DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.0A, 3.0W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.0A, 3.0W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4803DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 5.0A 3.0W 65mohm @ 4.5V

MOSFET 20V 5.0A 3.0W 65mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI4803DY-T1-GE3 SI4803DY-T1-GE3
Product Name 20V 5.0A 3.0W MOSFET Transistor MOSFET
Package Type Reel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7316Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Advanced Linear Devices, Inc.
View Details
 - LM5101BMAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details