Vishay Precision Group N-Channel 30V 6.5A MOSFET Transistor SI4800BDY-T1-GE3

Description
N-Channel JFET, 30V, 6.5A ID, 18.5mR Rds(on), SO Package Product overview: SI4800BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4800BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 30V, 6.5A ID, 18.5mR Rds(on), SO Package Product overview: SI4800BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4800BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 6.5A MOSFET Transistor
278-SI4800BDY-T1-GE3
N-Channel 30V 6.5A MOSFET Transistor 278-SI4800BDY-T1-GE3
N-Channel JFET, 30V, 6.5A ID, 18.5mR Rds(on), SO Package Product overview: SI4800BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4800BDY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 6.5A ID, 18.5mR Rds(on), SO Package Product overview: SI4800BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4800BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4800BDY-T1-GE3 - 028524-SI4800BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4800BDY-T1-GE3
028524-SI4800BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4800BDY-T1-GE3 028524-SI4800BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028524-SI4800BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 13nC @ 5V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 18.5 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028524-SI4800BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 13nC @ 5V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 18.5 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI4800BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4800BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4800BDY-T1-GE3TR-ND
N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4800BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4800BDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4800BDY-T1-GE3CT-ND
N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4800BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4800BDY-T1-GE3
Single FETs, MOSFETs SI4800BDY-T1-GE3
MOSFET N-CH 30V 6.5A 8SO

MOSFET N-CH 30V 6.5A 8SO

Supplier's Site Datasheet
MOSFET 30V 9.0A 2.5W 18.5mohm @ 10V

MOSFET 30V 9.0A 2.5W 18.5mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4800BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4800BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4800BDY-T1-GE3
MOSFET N-CH 30V 6.5A 8SO

MOSFET N-CH 30V 6.5A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4800BDY-T1-GE3 028524-SI4800BDY-T1-GE3 SI4800BDY-T1-GE3TR-ND SI4800BDY-T1-GE3 SI4800BDY-T1-GE3 SI4800BDY-T1-GE3
Product Name N-Channel 30V 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4800BDY-T1-GE3 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMW120R035M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers