Vishay Precision Group Single FETs, MOSFETs SI4800BDY-T1-E3

Description
N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4800BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4800BDY-T1-E3CT-ND
Single FETs, MOSFETs SI4800BDY-T1-E3CT-ND
N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4800BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4800BDY-T1-E3DKR-ND
Single FETs, MOSFETs SI4800BDY-T1-E3DKR-ND
N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4800BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4800BDY-T1-E3TR-ND
Single FETs, MOSFETs SI4800BDY-T1-E3TR-ND
N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

N-Channel 30V 6.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 6.5A 30V MOSFET Transistor
278-SI4800BDY-T1-E3
N-Channel 6.5A 30V MOSFET Transistor 278-SI4800BDY-T1-E3
Small Signal Field-Effect Transistor, 6.5A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, SOP-8 Product overview: SI4800BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.5A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4800BDY-T1-E3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 6.5A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, SOP-8 Product overview: SI4800BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.5A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4800BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4800BDY-T1-E3 - 028523-SI4800BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4800BDY-T1-E3
028523-SI4800BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4800BDY-T1-E3 028523-SI4800BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028523-SI4800BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 13nC @ 5V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 18.5 mOhm @ 9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028523-SI4800BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 13nC @ 5V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 18.5 mOhm @ 9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4800BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4800BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4800BDY-T1-E3
MOSFET N-CH 30V 6.5A 8SO

MOSFET N-CH 30V 6.5A 8SO

Supplier's Site
N Channel Mosfet, 30V, 9A, Soic; Channel Type Vishay - 06J7845 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 9A, Soic; Channel Type Vishay
06J7845
N Channel Mosfet, 30V, 9A, Soic; Channel Type Vishay 06J7845
N CHANNEL MOSFET, 30V, 9A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 9A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4800BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4800BDY-T1-E3
Single FETs, MOSFETs SI4800BDY-T1-E3
MOSFET N-CH 30V 6.5A 8SO

MOSFET N-CH 30V 6.5A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 9A 2.5W

MOSFET 30V 9A 2.5W

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4800BDY-T1-E3CT-ND 278-SI4800BDY-T1-E3 028523-SI4800BDY-T1-E3 SI4800BDY-T1-E3 06J7845 SI4800BDY-T1-E3 SI4800BDY-T1-E3
Product Name Single FETs, MOSFETs N-Channel 6.5A 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4800BDY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 9A, Soic; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 30 volts 30 volts
PD 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRF2804L - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers