Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SI4779CY-T1-E3 SI4779CY-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092872-SI4779CY-T1- E3 Mounting: SMD (SMT) Resistance: 45 mΩ Number of Outputs: 1 Output Current: 2.4 A Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 650 mW Max Supply Current: 70 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092872-SI4779CY-T1- E3 Mounting: SMD (SMT) Resistance: 45 mΩ Number of Outputs: 1 Output Current: 2.4 A Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 650 mW Max Supply Current: 70 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SI4779CY-T1-E3 - 1092872-SI4779CY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SI4779CY-T1-E3
1092872-SI4779CY-T1-E3
OEM Parts - OEM Parts ( S ) - SI4779CY-T1-E3 1092872-SI4779CY-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092872-SI4779CY-T1- E3 Mounting: SMD (SMT) Resistance: 45 mΩ Number of Outputs: 1 Output Current: 2.4 A Categories: OEM Parts( S ) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 650 mW Max Supply Current: 70 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092872-SI4779CY-T1-E3
Mounting: SMD (SMT)
Resistance: 45 mΩ
Number of Outputs: 1
Output Current: 2.4 A
Categories: OEM Parts( S )
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 650 mW
Max Supply Current: 70 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1092872-SI4779CY-T1-E3
Product Name OEM Parts - OEM Parts ( S ) - SI4779CY-T1-E3
Unlock Full Specs
to access all available technical data