Vishay Intertechnology, Inc. N-Channel 30V 11.9A MOSFET Transistor SI4776DY-T1-GE3

Description
MOSFET N-CHANNEL 30V 11.9A 8SO Product overview: SI4776DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 11.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4776DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 30V 11.9A 8SO Product overview: SI4776DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 11.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4776DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 11.9A MOSFET Transistor
278-SI4776DY-T1-GE3
N-Channel 30V 11.9A MOSFET Transistor 278-SI4776DY-T1-GE3
MOSFET N-CHANNEL 30V 11.9A 8SO Product overview: SI4776DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 11.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4776DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 30V 11.9A 8SO Product overview: SI4776DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 11.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4776DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4776DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4776DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4776DY-T1-GE3TR-ND
N-Channel 30V 11.9A (Tc) 4.1W (Tc) Surface Mount 8-SOIC

N-Channel 30V 11.9A (Tc) 4.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4776DY-T1-GE3 - 322100-SI4776DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4776DY-T1-GE3
322100-SI4776DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4776DY-T1-GE3 322100-SI4776DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 322100-SI4776DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.9A (Tc) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Gate Charge: 17.5nC @ 10V Max Input Capacitance: 521pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 322100-SI4776DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.9A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 17.5nC @ 10V
Max Input Capacitance: 521pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4776DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4776DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4776DY-T1-GE3
MOSFET N-CHANNEL 30V 11.9A 8SO

MOSFET N-CHANNEL 30V 11.9A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4776DY-T1-GE3 SI4776DY-T1-GE3TR-ND 322100-SI4776DY-T1-GE3 SI4776DY-T1-GE3
Product Name N-Channel 30V 11.9A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4776DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 4100 milliwatts 4100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO -55degC ~ 150degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers