Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY-T1-E3 SI4724CY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064510-SI4724CY-T1-E 3 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 2 Current - Output (Max): 5.1A, 6.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 24 mOhm, 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064510-SI4724CY-T1-E 3 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 2 Current - Output (Max): 5.1A, 6.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 24 mOhm, 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY-T1-E3 - 064510-SI4724CY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY-T1-E3
064510-SI4724CY-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY-T1-E3 064510-SI4724CY-T1-E3
Manufacturer: Vishay Win Source Part Number: 064510-SI4724CY-T1-E 3 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 2 Current - Output (Max): 5.1A, 6.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 24 mOhm, 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064510-SI4724CY-T1-E3
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: UVLO
Number of Outputs: 2
Current - Output (Max): 5.1A, 6.5A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 24 mOhm, 30 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 064510-SI4724CY-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI4724CY-T1-E3
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 20.0 mOhm standard level MOSFET in LFPAK33 - BUK7M20-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 25000 milliamps
View Details
6 suppliers
CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R040M1H - AIMZA75R040M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details