Vishay Intertechnology, Inc. SMD 30V 13.8A MOSFET Transistor SI4686DY-T1-E3

Description
N-CH MOSFET 30V 13.8A 9.5mR SO Surface Mount Product overview: SI4686DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4686DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 13.8A 9.5mR SO Surface Mount Product overview: SI4686DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4686DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 13.8A MOSFET Transistor
278-SI4686DY-T1-E3
SMD 30V 13.8A MOSFET Transistor 278-SI4686DY-T1-E3
N-CH MOSFET 30V 13.8A 9.5mR SO Surface Mount Product overview: SI4686DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4686DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 13.8A 9.5mR SO Surface Mount Product overview: SI4686DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4686DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4686DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4686DY-T1-E3CT-ND
Single FETs, MOSFETs SI4686DY-T1-E3CT-ND
N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4686DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4686DY-T1-E3TR-ND
Single FETs, MOSFETs SI4686DY-T1-E3TR-ND
N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4686DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4686DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4686DY-T1-E3DKR-ND
N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4686DY-T1-E3 - 028519-SI4686DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4686DY-T1-E3
028519-SI4686DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4686DY-T1-E3 028519-SI4686DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028519-SI4686DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 5.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 18.2A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1220pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 13.8A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028519-SI4686DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 5.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18.2A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1220pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 13.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI4686DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4686DY-T1-E3
Single FETs, MOSFETs SI4686DY-T1-E3
MOSFET N-CH 30V 18.2A 8SO

MOSFET N-CH 30V 18.2A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4686DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4686DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4686DY-T1-E3
MOSFET N-CH 30V 18.2A 8SO

MOSFET N-CH 30V 18.2A 8SO

Supplier's Site
N Channel Mosfet, 30V, 18.2A, Soic, Full Reel; Channel Type Vishay - 75M5494 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 18.2A, Soic, Full Reel; Channel Type Vishay
75M5494
N Channel Mosfet, 30V, 18.2A, Soic, Full Reel; Channel Type Vishay 75M5494
N CHANNEL MOSFET, 30V, 18.2A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 18.2A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 18.2A, Soic-8; Channel Type Vishay - 69W7202 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 18.2A, Soic-8; Channel Type Vishay
69W7202
Mosfet, N Channel, 30V, 18.2A, Soic-8; Channel Type Vishay 69W7202
MOSFET, N CHANNEL, 30V, 18.2A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 18.2A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4686DY-T1-E3 SI4686DY-T1-E3CT-ND 028519-SI4686DY-T1-E3 SI4686DY-T1-E3 SI4686DY-T1-E3 75M5494
Product Name SMD 30V 13.8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4686DY-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 18.2A, Soic, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 5200 milliwatts 3000 to 5200 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) Surface Mount TO-3
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details