Mosfet Array 2 N-Channel (Dual) 25V 8A 2.8W Surface Mount 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 1249139-SI4670DY-T1-
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 8A
Power - Max: 2.8W
Family Name: Si4670DY
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SO
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 680pF @ 13V
Rds On (Maximum) @ Id, Vgs: 23 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): uPA2462T1Q-E1-AX;
Introduction Date: December 11, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 25V 8A 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI4670DY-T1-GE3TR-ND | 1249139-SI4670DY-T1-GE3 | SI4670DY-T1-GE3 | SI4670DY-T1-GE3 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4670DY-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 |