2-Ch N-Ch JFET, 25V, 7A ID, 23mR Rds(on), SOIC Product overview: SI4670DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4670DY-T1-E3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 25V 8A 2.8W Surface Mount 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 028517-SI4670DY-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.8W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 680pF @ 13V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 25V 8A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI4670DY-T1-E3 | SI4670DY-T1-E3TR-ND | 028517-SI4670DY-T1-E3 | SI4670DY-T1-E3 | SI4670DY-T1-E3 |
| Product Name | 25V 7A SOIC MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4670DY-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| PD | 2800 milliwatts | 2800 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |