Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4668DY-T1-E3 SI4668DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1095979-SI4668DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16.2A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1654pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095979-SI4668DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16.2A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1654pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4668DY-T1-E3 - 1095979-SI4668DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4668DY-T1-E3
1095979-SI4668DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4668DY-T1-E3 1095979-SI4668DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095979-SI4668DY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16.2A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1654pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095979-SI4668DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 16.2A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1654pF @ 15V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4668DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4668DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4668DY-T1-E3
MOSFET N-CH 25V 16.2A 8SO

MOSFET N-CH 25V 16.2A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V 16.2A 5.0W

MOSFET 25V 16.2A 5.0W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095979-SI4668DY-T1-E3 SI4668DY-T1-E3 SI4668DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4668DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 25 volts
PD 2500 to 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers