Vishay Precision Group Single FETs, MOSFETs SI4654DY-T1-GE3

Description
N-Channel 25V 28.6A (Tc) 2.5W (Ta), 5.9W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 25V 28.6A (Tc) 2.5W (Ta), 5.9W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4654DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4654DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4654DY-T1-GE3TR-ND
N-Channel 25V 28.6A (Tc) 2.5W (Ta), 5.9W (Tc) Surface Mount 8-SOIC

N-Channel 25V 28.6A (Tc) 2.5W (Ta), 5.9W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4654DY-T1-GE3 - 1095975-SI4654DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4654DY-T1-GE3
1095975-SI4654DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4654DY-T1-GE3 1095975-SI4654DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095975-SI4654DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 28.6A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 3770pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 4 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095975-SI4654DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 28.6A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 3770pF @ 15V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 4 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25V 18.6A MOSFET Transistor
278-SI4654DY-T1-GE3
SMD 25V 18.6A MOSFET Transistor 278-SI4654DY-T1-GE3
N-CH MOSFET 25V 18.6A 4mR SO Surface Mount Product overview: SI4654DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 18.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 18.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4654DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 25V 18.6A 4mR SO Surface Mount Product overview: SI4654DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 18.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 18.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4654DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4654DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4654DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4654DY-T1-GE3
MOSFET N-CH 25V 28.6A 8SO

MOSFET N-CH 25V 28.6A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4654DY-T1-GE3TR-ND 1095975-SI4654DY-T1-GE3 278-SI4654DY-T1-GE3 SI4654DY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4654DY-T1-GE3 SMD 25V 18.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 3770 pF @ 15 V
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data

Similar Products