Manufacturer: Vishay-Siliconix
Win Source Part Number: 189934-SI4654DY-T1-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 25V
Current - Continuous Drain (Id) @ 25°C: 28.6A (Tc)
Rds On (Max) @ Id, Vgs: 4 mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250μA
Gate Charge (Qg) @ Vgs: 100nC @ 10V
Input Capacitance (Ciss) @ Vds: 3770pF @ 15V
Power - Max: 5.9W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 189934-SI4654DY-T1-E3-S |
| Product Name | Discrete Semiconductor Products |