N-Channel 25-V MOSFET in an SO-8 package, rated for a continuous drain current of 28.6 A at 25 °C case temperature and 23 A at 70 °C case temperature, with a typical on-state resistance of 0.004 Ω at 10 V gate-source voltage and 0.0052 Ω at 4.5 V gate-source voltage. The device features a total gate charge of 29 nC, operates over a junction temperature range of -55 °C to 150 °C, and is halogen-free per IEC 61249-2-21. It is tested for 100 % R_DS(on) and 100 % undervoltage latch-off (UIS).
MOSFET N-CH 25V 28.6A 8-SOIC Product overview: SI4654DY-T1-E3-S from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 28.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 28.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4654DY-T1-E3-S
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI4654DY-T1-E3-S |
| Product Name | 25V 28.6A SOIC MOSFET Transistor |
| TJ | -55 to 150 C (-67 to 302 F) |