Vishay Intertechnology, Inc. 30V 24.5A SOIC MOSFET Transistor SI4634DY-TI-E3

Description
MOSFET N-CH 30V 24.5A 8-SOIC Product overview: SI4634DY-TI-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4634DY-TI-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 24.5A 8-SOIC Product overview: SI4634DY-TI-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4634DY-TI-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 24.5A SOIC MOSFET Transistor
278-SI4634DY-TI-E3
30V 24.5A SOIC MOSFET Transistor 278-SI4634DY-TI-E3
MOSFET N-CH 30V 24.5A 8-SOIC Product overview: SI4634DY-TI-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4634DY-TI-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 24.5A 8-SOIC Product overview: SI4634DY-TI-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4634DY-TI-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 189932-SI4634DY-TI-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189932-SI4634DY-TI-E3
Discrete Semiconductor Products 189932-SI4634DY-TI-E3
Manufacturer: Vishay Win Source Part Number: 189932-SI4634DY-TI-E 3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 24.5A (Tc) Rds On (Max) @ Id, Vgs: 5.2 mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.6V @ 250μA Gate Charge (Qg) @ Vgs: 68nC @ 10V Input Capacitance (Ciss) @ Vds: 3150pF @ 15V Power - Max: 5.7W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 189932-SI4634DY-TI-E3
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 24.5A (Tc)
Rds On (Max) @ Id, Vgs: 5.2 mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 250μA
Gate Charge (Qg) @ Vgs: 68nC @ 10V
Input Capacitance (Ciss) @ Vds: 3150pF @ 15V
Power - Max: 5.7W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4634DY-TI-E3 189932-SI4634DY-TI-E3
Product Name 30V 24.5A SOIC MOSFET Transistor Discrete Semiconductor Products
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
P-channel vertical D-MOS logic level FET - BSH201,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers