Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4630DY-T1-E3 SI4630DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 136392-SI4630DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 161nC @ 10V Max Input Capacitance: 6670pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 136392-SI4630DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 161nC @ 10V Max Input Capacitance: 6670pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4630DY-T1-E3 - 136392-SI4630DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4630DY-T1-E3
136392-SI4630DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4630DY-T1-E3 136392-SI4630DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 136392-SI4630DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 161nC @ 10V Max Input Capacitance: 6670pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 136392-SI4630DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 161nC @ 10V
Max Input Capacitance: 6670pF @ 15V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI4630DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4630DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4630DY-T1-E3DKR-ND
N-Channel 25V 40A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 25V 40A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4630DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4630DY-T1-E3TR-ND
Single FETs, MOSFETs SI4630DY-T1-E3TR-ND
N-Channel 25V 40A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 25V 40A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4630DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4630DY-T1-E3CT-ND
Single FETs, MOSFETs SI4630DY-T1-E3CT-ND
N-Channel 25V 40A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 25V 40A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
25V 27A SOIC MOSFET Transistor
278-SI4630DY-T1-E3
25V 27A SOIC MOSFET Transistor 278-SI4630DY-T1-E3
N-CH MOSFET 25V 27A 2.7mR SOIC N Product overview: SI4630DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 27A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 27A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4630DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 25V 27A 2.7mR SOIC N Product overview: SI4630DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 27A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 27A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4630DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Channel Type Vishay - 85W2149 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
85W2149
Channel Type Vishay 85W2149
Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:7.8W; No. of Pins:8Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:7.8W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 25V, 40A, Soic-8, Full Reel; Channel Type Vishay - 75M5483 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 25V, 40A, Soic-8, Full Reel; Channel Type Vishay
75M5483
Mosfet, N Channel, 25V, 40A, Soic-8, Full Reel; Channel Type Vishay 75M5483
MOSFET, N CHANNEL, 25V, 40A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 25V, 40A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4630DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4630DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4630DY-T1-E3
MOSFET N-CH 25V 40A 8SO

MOSFET N-CH 25V 40A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V Vds 16V Vgs SO-8

MOSFET 25V Vds 16V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 136392-SI4630DY-T1-E3 SI4630DY-T1-E3DKR-ND 278-SI4630DY-T1-E3 85W2149 75M5483 SI4630DY-T1-E3 SI4630DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4630DY-T1-E3 Single FETs, MOSFETs 25V 27A SOIC MOSFET Transistor Channel Type Vishay Mosfet, N Channel, 25V, 40A, Soic-8, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 25 volts
PD 3500 to 7800 milliwatts 7800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

100V 23A TO220 MOSFET Transistor - 278-AUIRF9540N - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
5 suppliers