Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4618DY-T1-GE3

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 15.2A 1.98W, 4.16W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 15.2A 1.98W, 4.16W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4618DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4618DY-T1-GE3-ND
FET, MOSFET Arrays SI4618DY-T1-GE3-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 15.2A 1.98W, 4.16W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 15.2A 1.98W, 4.16W Surface Mount 8-SOIC

Buy Now Datasheet
FETs - Arrays - SI4618DY-T1-GE3 - 801093-SI4618DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SI4618DY-T1-GE3
801093-SI4618DY-T1-GE3
FETs - Arrays - SI4618DY-T1-GE3 801093-SI4618DY-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 801093-SI4618DY-T1-G E3 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Power - Max: 1.98W, 4.16W Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 17mOhm at 8A, 10V Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1535pF at 15V Current - Continuous Drain (Id) at 25°C: 8A, 15.2A Vgs(th) (Maximum) at Id: 2.5V at 1mA

Manufacturer: Vishay Siliconix
Win Source Part Number: 801093-SI4618DY-T1-GE3
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Power - Max: 1.98W, 4.16W
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 17mOhm at 8A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1535pF at 15V
Current - Continuous Drain (Id) at 25°C: 8A, 15.2A
Vgs(th) (Maximum) at Id: 2.5V at 1mA

Buy Now
Singapore, Singapore
30V 8A 15.2A MOSFET Transistor
289-SI4618DY-T1-GE3
30V 8A 15.2A MOSFET Transistor 289-SI4618DY-T1-GE3
MOSFET 2N-CH 30V 8A/15.2A 8SOIC Product overview: SI4618DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 15.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4618DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 8A/15.2A 8SOIC Product overview: SI4618DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 15.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 15.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4618DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 30V 8/15.2A DUAL NCH MOSFET w/Shottky - 880-SI4618DY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 8/15.2A DUAL NCH MOSFET w/Shottky
880-SI4618DY-T1-GE3
MOSFET 30V 8/15.2A DUAL NCH MOSFET w/Shottky 880-SI4618DY-T1-GE3
MOSFET 30V 8/15.2A DUAL NCH MOSFET w/Shottky

MOSFET 30V 8/15.2A DUAL NCH MOSFET w/Shottky

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4618DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4618DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4618DY-T1-GE3
MOSFET 2N-CH 30V 8A/15.2A 8SOIC

MOSFET 2N-CH 30V 8A/15.2A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4618DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4618DY-T1-GE3
FET, MOSFET Arrays SI4618DY-T1-GE3
MOSFET 2N-CH 30V 8A 8SO

MOSFET 2N-CH 30V 8A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4618DY-T1-GE3-ND 801093-SI4618DY-T1-GE3 289-SI4618DY-T1-GE3 880-SI4618DY-T1-GE3 SI4618DY-T1-GE3 SI4618DY-T1-GE3
Product Name FET, MOSFET Arrays FETs - Arrays - SI4618DY-T1-GE3 30V 8A 15.2A MOSFET Transistor MOSFET 30V 8/15.2A DUAL NCH MOSFET w/Shottky Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel; 2 N-Channel (Half Bridge)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFP1405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers