Vishay Intertechnology, Inc. N-Channel P-Channel 5.6A 100V MOSFET Transistor SI4590DY-T1-GE3

Description
Small Signal Field-Effect Transistor, 5.6A I(D), 100V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SI4590DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 5.6A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.6A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4590DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 5.6A I(D), 100V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SI4590DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 5.6A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.6A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4590DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel P-Channel 5.6A 100V MOSFET Transistor
278-SI4590DY-T1-GE3
N-Channel P-Channel 5.6A 100V MOSFET Transistor 278-SI4590DY-T1-GE3
Small Signal Field-Effect Transistor, 5.6A I(D), 100V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SI4590DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 5.6A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.6A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4590DY-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 5.6A I(D), 100V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SI4590DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 5.6A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.6A, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4590DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4590DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4590DY-T1-GE3CT-ND
FET, MOSFET Arrays SI4590DY-T1-GE3CT-ND
Mosfet Array N and P-Channel 100V 3.4A, 2.8A 2.4W, 3.4W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 100V 3.4A, 2.8A 2.4W, 3.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4590DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4590DY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4590DY-T1-GE3DKR-ND
Mosfet Array N and P-Channel 100V 3.4A, 2.8A 2.4W, 3.4W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 100V 3.4A, 2.8A 2.4W, 3.4W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4590DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4590DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4590DY-T1-GE3TR-ND
Mosfet Array N and P-Channel 100V 3.4A, 2.8A 2.4W, 3.4W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 100V 3.4A, 2.8A 2.4W, 3.4W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4590DY-T1-GE3 - 794259-SI4590DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4590DY-T1-GE3
794259-SI4590DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4590DY-T1-GE3 794259-SI4590DY-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794259-SI4590DY-T1-G E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: N and P-Channel Current - Continuous Drain (Id) @ 25°C: 3.4A, 2.8A Power - Max: 2.4W, 3.4W Family Name: SI4590DY Categories: Discrete Semiconductor Products Manufacturer Package: 8-SO Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 11.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 50V Rds On (Maximum) @ Id, Vgs: 57 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): ZXMC10A816N8TC; ZXMC10A816N8; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794259-SI4590DY-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: N and P-Channel
Current - Continuous Drain (Id) @ 25°C: 3.4A, 2.8A
Power - Max: 2.4W, 3.4W
Family Name: SI4590DY
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SO
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 11.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 50V
Rds On (Maximum) @ Id, Vgs: 57 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): ZXMC10A816N8TC; ZXMC10A816N8;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4590DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4590DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4590DY-T1-GE3
MOSFET N/P-CH 100V 3.4A 8SOIC

MOSFET N/P-CH 100V 3.4A 8SOIC

Supplier's Site
Dual Mosfet,n/p-Ch, 100V, 5.6A, Soic Rohs Compliant Vishay - 57AJ0445 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet,n/p-Ch, 100V, 5.6A, Soic Rohs Compliant Vishay
57AJ0445
Dual Mosfet,n/p-Ch, 100V, 5.6A, Soic Rohs Compliant Vishay 57AJ0445
DUAL MOSFET,N/P-CH, 100V, 5.6A, SOIC ROHS COMPLIANT: YES

DUAL MOSFET,N/P-CH, 100V, 5.6A, SOIC ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - SI4590DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4590DY-T1-GE3
FET, MOSFET Arrays SI4590DY-T1-GE3
MOSFET N/P CHAN 100V SO8 DUAL

MOSFET N/P CHAN 100V SO8 DUAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -100V Vds 20V Vgs SO-8 N&P PAIR

MOSFET -100V Vds 20V Vgs SO-8 N&P PAIR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4590DY-T1-GE3 SI4590DY-T1-GE3CT-ND 794259-SI4590DY-T1-GE3 SI4590DY-T1-GE3 57AJ0445 SI4590DY-T1-GE3 SI4590DY-T1-GE3
Product Name N-Channel P-Channel 5.6A 100V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4590DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual Mosfet,n/p-Ch, 100V, 5.6A, Soic Rohs Compliant Vishay FET, MOSFET Arrays MOSFET
PD 3400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity P-Channel P-Channel; N and P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers