Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4569DY-T1-GE3

Description
Mosfet Array N and P-Channel 40V 7.6A, 7.9A 3.1W, 3.2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 40V 7.6A, 7.9A 3.1W, 3.2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4569DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4569DY-T1-GE3-ND
FET, MOSFET Arrays SI4569DY-T1-GE3-ND
Mosfet Array N and P-Channel 40V 7.6A, 7.9A 3.1W, 3.2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 7.6A, 7.9A 3.1W, 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278451-SI4569DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278451-SI4569DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278451-SI4569DY-T1-GE3
Win Source Part Number: 1278451-SI4569DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 7.6A, 7.9A Rds On (Max) @ Id, Vgs: 27mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power - Max: 3.1W, 3.2W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 32nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 855pF @ 20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4569 Product Status: Obsolete

Win Source Part Number: 1278451-SI4569DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 7.6A, 7.9A
Rds On (Max) @ Id, Vgs: 27mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power - Max: 3.1W, 3.2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 32nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 855pF @ 20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI4569
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4569DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4569DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4569DY-T1-GE3
MOSFET N/P-CH 40V 7.6A 8SOIC

MOSFET N/P-CH 40V 7.6A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SI4569DY-T1-GE3-ND 1278451-SI4569DY-T1-GE3 SI4569DY-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3
Unlock Full Specs
to access all available technical data

Similar Products